Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BQ-T1 SI9145BQ-T1

Description
Manufacturer: Vishay Win Source Part Number: 323112-SI9145BQ-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 323112-SI9145BQ-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BQ-T1 - 323112-SI9145BQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BQ-T1
323112-SI9145BQ-T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BQ-T1 323112-SI9145BQ-T1
Manufacturer: Vishay Win Source Part Number: 323112-SI9145BQ-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 323112-SI9145BQ-T1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 2kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 323112-SI9145BQ-T1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BQ-T1
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1397-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
5 suppliers
Switching Regulators - 7513118P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 95 %
Operating Temperature 105 C (221 F)
View Details