Vishay Intertechnology, Inc. DC DC Switching Controllers SI9140DY-T1-E3

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SI9140DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SI9140DY-T1-E3-ND
DC DC Switching Controllers SI9140DY-T1-E3-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250128-SI9140DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250128-SI9140DY-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250128-SI9140DY-T1-E3
Win Source Part Number: 1250128-SI9140DY-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 20kHz ~ 2MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 6.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9140 Product Status: Obsolete

Win Source Part Number: 1250128-SI9140DY-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 20kHz ~ 2MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 6.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9140
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SI9140DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SI9140DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SI9140DY-T1-E3
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site
DC DC Switching Controllers - SI9140DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SI9140DY-T1-E3
DC DC Switching Controllers SI9140DY-T1-E3
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SI9140DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SI9140DY-T1-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SI9140DY-T1-E3
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SI9140DY-T1-E3-ND 1250128-SI9140DY-T1-E3 SI9140DY-T1-E3 SI9140DY-T1-E3 SI9140DY-T1-E3
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Tape & Reel (TR) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
fsw 20 to 2000 kHz 20 to 2000 kHz 20 to 2000 kHz 20 to 2000 kHz 20 to 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details