Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3 SI9136LG-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806644-SI9136LG-E3 Packaging: Bulk Mounting Style: SMD Applications: Controller, Power Supplies Voltage - Output: 3.3V, 5V, 12V Voltage - Input: 5.5V ~ 30V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 225 MSL Level: 1 (Unlimited) Part Number Series: SI9136
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806644-SI9136LG-E3 Packaging: Bulk Mounting Style: SMD Applications: Controller, Power Supplies Voltage - Output: 3.3V, 5V, 12V Voltage - Input: 5.5V ~ 30V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 225 MSL Level: 1 (Unlimited) Part Number Series: SI9136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3 - 806644-SI9136LG-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3
806644-SI9136LG-E3
PMIC - PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3 806644-SI9136LG-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 806644-SI9136LG-E3 Packaging: Bulk Mounting Style: SMD Applications: Controller, Power Supplies Voltage - Output: 3.3V, 5V, 12V Voltage - Input: 5.5V ~ 30V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 225 MSL Level: 1 (Unlimited) Part Number Series: SI9136

Manufacturer: Vishay Siliconix
Win Source Part Number: 806644-SI9136LG-E3
Packaging: Bulk
Mounting Style: SMD
Applications: Controller, Power Supplies
Voltage - Output: 3.3V, 5V, 12V
Voltage - Input: 5.5V ~ 30V
Number of Outputs: 3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 225
MSL Level: 1 (Unlimited)
Part Number Series: SI9136

Buy Now
Singapore, Singapore
Power Management IC
750-SI9136LG-E3
Power Management IC 750-SI9136LG-E3
IC REG CTRLR POWER 3OUT 28SSOP Product overview: SI9136LG-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9136LG-E3 can be used for catalog matching and distributor lookup.

IC REG CTRLR POWER 3OUT 28SSOP Product overview: SI9136LG-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9136LG-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SI9136LG-E3
PMIC - Voltage Regulators - Special Purpose SI9136LG-E3
IC REG CTRLR POWER 3OUT 28SSOP

IC REG CTRLR POWER 3OUT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 806644-SI9136LG-E3 750-SI9136LG-E3 SI9136LG-E3
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SI9136LG-E3 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width) Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1922491 - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
View Details
Power Distribution Switches, Load Drivers - BTS3028SDL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details