Vishay Intertechnology, Inc. DC DC Switching Controllers SI9122EDQ-T1-E3

Description
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet
Description
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SI9122EDQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SI9122EDQ-T1-E3-ND
DC DC Switching Controllers SI9122EDQ-T1-E3-ND
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9122EDQ-T1-E3 - 064600-SI9122EDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9122EDQ-T1-E3
064600-SI9122EDQ-T1-E3
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9122EDQ-T1-E3 064600-SI9122EDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 064600-SI9122EDQ-T1- E3 Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 500kHz Control Features: Current Limit, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 91% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 10.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064600-SI9122EDQ-T1-E3
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 500kHz
Control Features: Current Limit, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SI9122EDQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SI9122EDQ-T1-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SI9122EDQ-T1-E3
IC REG CTRLR HALF-BRIDGE 20TSSOP

IC REG CTRLR HALF-BRIDGE 20TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SI9122EDQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SI9122EDQ-T1-E3
DC DC Switching Controllers SI9122EDQ-T1-E3
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SI9122EDQ-T1-E3-ND 064600-SI9122EDQ-T1-E3 SI9122EDQ-T1-E3 SI9122EDQ-T1-E3
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9122EDQ-T1-E3 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Sequencing, Soft Start Internal Current Limit; Current Limit, Sequencing, Soft Start
fsw 500 kHz 500 kHz 500 kHz 500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Half-Bridge
Unlock Full Specs
to access all available technical data