Win Source Part Number: 1250129-SI9122EDLP-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge
Frequency - Switching: 500kHz
Control Features: Current Limit, Sequencing, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: No
Package / Case: PowerPAK® MLP65-20
Supplier Device Package: PowerPAK® MLP65-20
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10.5V ~ 13.2V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9122
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC PowerPAK® MLP65-20
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250129-SI9122EDLP-T1-E3 | SI9122EDLP-T1-E3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Half-Bridge | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | Other; Tape & Reel (TR) | Other; PowerPAK® MLP65-20 |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Sequencing, Soft Start | |
| fsw | 500 kHz | 500 kHz |