Vishay Intertechnology, Inc. Power Management IC SI9121DY-3-E3

Description
IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SI9121DY-3-E3
Power Management IC 750-SI9121DY-3-E3
IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-E3 can be used for catalog matching and distributor lookup.

IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244376-SI9121DY-3-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244376-SI9121DY-3-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244376-SI9121DY-3-E3
Win Source Part Number: 1244376-SI9121DY-3-E 3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Converter, ISDN Power Supplies Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 3V Voltage - Input: -10V ~ -60V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9121 Product Status: Obsolete

Win Source Part Number: 1244376-SI9121DY-3-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Bulk
Applications: Converter, ISDN Power Supplies
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 3V
Voltage - Input: -10V ~ -60V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9121
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SI9121DY-3-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SI9121DY-3-E3
PMIC - Voltage Regulators - Special Purpose SI9121DY-3-E3
IC REG CONV ISDN 1OUT 8SOIC

IC REG CONV ISDN 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SI9121DY-3-E3 1244376-SI9121DY-3-E3 SI9121DY-3-E3
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk SOIC; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Power Management - Specialized - 1727-NEX5208000BVYDKR-ND - DigiKey
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details