Vishay Intertechnology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ SI9120DJ

Description
Manufacturer: Vishay Win Source Part Number: 064597-SI9120DJ Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PDIP Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064597-SI9120DJ Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PDIP Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ - 064597-SI9120DJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ
064597-SI9120DJ
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ 064597-SI9120DJ
Manufacturer: Vishay Win Source Part Number: 064597-SI9120DJ Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PDIP Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064597-SI9120DJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback, Forward
Duty Cycle: 50%
Frequency - Switching: 40kHz to 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-PDIP
Supply Voltage - Operating: 9.5 V to 13.5 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 064597-SI9120DJ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ
Package Type DIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - 1183145-ICE3BR1765J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers