Manufacturer: Vishay Siliconix
Win Source Part Number: 794383-SI9118DY-E3
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 40kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 10 V ~ 16.5 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: Si9118
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): UC3844NG; L6566BH; L6591; UC3845N;
Introduction Date: October 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR FWRD CONV 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 794383-SI9118DY-E3 | SI9118DY-E3 | SI9118DY-E3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9118DY-E3 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start |