Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9114ADY-T1 SI9114ADY-T1

Description
Manufacturer: Vishay Win Source Part Number: 090483-SI9114ADY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 20kHz to 2MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.5 V to 16.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 090483-SI9114ADY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 20kHz to 2MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.5 V to 16.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9114ADY-T1 - 090483-SI9114ADY-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9114ADY-T1
090483-SI9114ADY-T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9114ADY-T1 090483-SI9114ADY-T1
Manufacturer: Vishay Win Source Part Number: 090483-SI9114ADY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 20kHz to 2MHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.5 V to 16.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 090483-SI9114ADY-T1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 20kHz to 2MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9.5 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 090483-SI9114ADY-T1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9114ADY-T1
Configuration / Function Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222775 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers