IC REG CTRLR ISDN 1OUT 14SOIC Product overview: SI9113DY-T1-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9113DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 741722-SI9113DY-T1-E
Manufacturer Homepage: www.vishay.com
Reference case: SOP14
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG CTRLR ISDN 1OUT 14SOIC
IC REG CTRLR ISDN 1OUT 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-SI9113DY-T1-E3 | 741722-SI9113DY-T1-E3 | SI9113DY-T1-E3 | SI9113DY-T1-E3 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - SI9113DY-T1-E3 | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |