Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-T1 SI9112DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 091735-SI9112DY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz to 1MHz Control Features: Enable, Reset Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 13.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 091735-SI9112DY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz to 1MHz Control Features: Enable, Reset Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 13.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-T1 - 091735-SI9112DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-T1
091735-SI9112DY-T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-T1 091735-SI9112DY-T1
Manufacturer: Vishay Win Source Part Number: 091735-SI9112DY-T1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz to 1MHz Control Features: Enable, Reset Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 13.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 091735-SI9112DY-T1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Cuk, Flyback, Forward Converter, Push-Pull
Frequency - Switching: 40kHz to 1MHz
Control Features: Enable, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 13.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 091735-SI9112DY-T1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-T1
Configuration / Function Cuk, Flyback, Forward Converter, Push-Pull
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CA2524F - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Dead Time Control, Frequency Control
fsw 300 kHz
Duty Cycle 45
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; TSOT-26
Output Voltage 3.3 volts
View Details