The SI9112DY-E3 is a high-efficiency DC-DC switching controller designed for use in various power converter topologies, including flyback, forward, and Cuk configurations. It operates with an input voltage range of 9 to 80 VDC and features current-mode PWM control, which helps maintain efficiency levels above 80%. The device includes a high-voltage DMOS input and a CMOS output driver capable of driving MOSPOWER devices to deliver up to 50 W of output power. This controller is available in a 14-pin SOIC package and is specified to operate over an industrial temperature range of -40°C to 85°C. It incorporates an internal start-up circuit and oscillator with a frequency range of 40 kHz to 1 MHz. The SI9112DY-E3 also features built-in shutdown and reset functions, making it suitable for various applications requiring reliable power management. Engineers considering this product should note its low power consumption, with internal power usage less than 10 mW, and its ability to handle significant voltage variations, making it versatile for different project requirements.
Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Vishay
Win Source Part Number: 933754-SI9112DY-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 9V ~ 13.5V
Part Status: Obsolete
Family Name: SI9112
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SI9112DY-E3CT-ND, SI9112DY-E3DKR-ND, SI9112DY-E3DKRINACTI
Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR MULT TOP 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI9112DY-E3-ND | 933754-SI9112DY-E3 | SI9112DY-E3 | SI9112DY-E3 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9112DY-E3 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| fsw | 40 to 1000 kHz | 40 to 1000 kHz | 40 to 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |