Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9111DJ SI9111DJ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029713-SI9111DJ Mounting: SMD (SMT) Topology: Flyback, Push-Pull Number of Pins: 14 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 9.7 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1 MHz Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 13.5 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029713-SI9111DJ Mounting: SMD (SMT) Topology: Flyback, Push-Pull Number of Pins: 14 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 9.7 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1 MHz Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 13.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9111DJ - 1029713-SI9111DJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9111DJ
1029713-SI9111DJ
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9111DJ 1029713-SI9111DJ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029713-SI9111DJ Mounting: SMD (SMT) Topology: Flyback, Push-Pull Number of Pins: 14 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 9.7 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1 MHz Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 13.5 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029713-SI9111DJ
Mounting: SMD (SMT)
Topology: Flyback, Push-Pull
Number of Pins: 14
Number of Outputs: 1
Output Current: 10 mA
Output Voltage: 9.7 V
Rise Time: 40 ns
Fall Time: 40 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1 MHz
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 13.5 V

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-SI9111DJ
Voltage Regulator IC 776-SI9111DJ
Switching Controllers HV Switchmode Cont Product overview: SI9111DJ from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9111DJ can be used for catalog matching and distributor lookup.

Switching Controllers HV Switchmode Cont Product overview: SI9111DJ from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9111DJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 1029713-SI9111DJ 776-SI9111DJ
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9111DJ Voltage Regulator IC
Package Type DIP; Other; DIP Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CA0723EX - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit
IOUT 0.1500 amps
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers