Manufacturer: Vishay
Win Source Part Number: 091241-SI9110DY
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Cuk, Flyback, Forward Converter, Push-Pull
Frequency - Switching: 40kHz to 1MHz
Control Features: Enable, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9.5 V to 13.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 091241-SI9110DY |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9110DY |
| Configuration / Function | Cuk, Flyback, Forward Converter, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 14-SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |