Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SI9110DJ-E3

Description
Win Source Part Number: 1017395-SI9110DJ-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 500 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz ~ 1MHz Control Features: Enable, Reset Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 9.5V ~ 13.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9110DJE3 Base Product Number: SI9110 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1017395-SI9110DJ-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 500 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz ~ 1MHz Control Features: Enable, Reset Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 9.5V ~ 13.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9110DJE3 Base Product Number: SI9110 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1017395-SI9110DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1017395-SI9110DJ-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1017395-SI9110DJ-E3
Win Source Part Number: 1017395-SI9110DJ-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 500 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Cuk, Flyback, Forward Converter, Push-Pull Frequency - Switching: 40kHz ~ 1MHz Control Features: Enable, Reset Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 9.5V ~ 13.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9110DJE3 Base Product Number: SI9110 Product Status: Obsolete

Win Source Part Number: 1017395-SI9110DJ-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 500
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Cuk, Flyback, Forward Converter, Push-Pull
Frequency - Switching: 40kHz ~ 1MHz
Control Features: Enable, Reset
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 9.5V ~ 13.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SI9110DJE3
Base Product Number: SI9110
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - SI9110DJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SI9110DJ-E3
DC DC Switching Controllers SI9110DJ-E3
Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Cuk, Flyback, Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SI9110DJ-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SI9110DJ-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SI9110DJ-E3
IC REG CTRLR MULT TOPOLOGY 14DIP

IC REG CTRLR MULT TOPOLOGY 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1017395-SI9110DJ-E3 SI9110DJ-E3 SI9110DJ-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Cuk, Flyback, Forward Converter, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; Tube DIP; Other; 14-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-ARG81300SESWTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 16-WFQFN Exposed Pad
Output Voltage 11.67 to 19.67 volts
View Details
7 suppliers
PFC (Power Factor Correction) - ICE1CS02GXUMA2 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 65 kHz
View Details
DC DC Switching Controllers - 85515022A - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 20-CLCC
Life Cycle Stage Active
View Details