Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators SI9105DN02-T1-E3

Description
Win Source Part Number: 1249605-SI9105DN02-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 10V Voltage - Input (Max): 120V Synchronous Rectifier: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9105 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1249605-SI9105DN02-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 10V Voltage - Input (Max): 120V Synchronous Rectifier: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9105 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249605-SI9105DN02-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249605-SI9105DN02-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249605-SI9105DN02-T1-E3
Win Source Part Number: 1249605-SI9105DN02-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 10V Voltage - Input (Max): 120V Synchronous Rectifier: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9105 Product Status: Obsolete

Win Source Part Number: 1249605-SI9105DN02-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Voltage - Input (Min): 10V
Voltage - Input (Max): 120V
Synchronous Rectifier: No
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9105
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulator IC - 739-SI9105DN02-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
739-SI9105DN02-T1-E3
Voltage Regulator IC 739-SI9105DN02-T1-E3
IC REG FLYBACK INV 20PLCC Product overview: SI9105DN02-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9105DN02-T1-E3 can be used for catalog matching and distributor lookup.

IC REG FLYBACK INV 20PLCC Product overview: SI9105DN02-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9105DN02-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SI9105DN02-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SI9105DN02-T1-E3
IC REG FLYBACK INV 20PLCC

IC REG FLYBACK INV 20PLCC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - SI9105DN02-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SI9105DN02-T1-E3
PMIC - Voltage Regulators - DC DC Switching Regulators SI9105DN02-T1-E3
IC REG FLYBACK INV 20PLCC

IC REG FLYBACK INV 20PLCC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SI9105DN02-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SI9105DN02-T1-E3
Voltage Regulators - DC DC Switching Regulators SI9105DN02-T1-E3
Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 20-LCC (J-Lead)

Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 20-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249605-SI9105DN02-T1-E3 739-SI9105DN02-T1-E3 SI9105DN02-T1-E3 SI9105DN02-T1-E3 SI9105DN02-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Flyback
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 20-LCC (J-Lead)
Special Features Multiple Outputs; Synchronous Rectification
fsw 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz
Unlock Full Specs
to access all available technical data