Vishay Intertechnology, Inc. 3W Voltage Regulator IC SI9104DW

Description
Switching Voltage Regulators 3W HV Switchmode Reg Product overview: SI9104DW from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9104DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators 3W HV Switchmode Reg Product overview: SI9104DW from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9104DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3W Voltage Regulator IC
739-SI9104DW
3W Voltage Regulator IC 739-SI9104DW
Switching Voltage Regulators 3W HV Switchmode Reg Product overview: SI9104DW from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9104DW can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 3W HV Switchmode Reg Product overview: SI9104DW from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9104DW can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW - 323081-SI9104DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW
323081-SI9104DW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW 323081-SI9104DW
Manufacturer: Vishay Win Source Part Number: 323081-SI9104DW Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 120V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 323081-SI9104DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback, Forward Converter
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 120V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SI9104DW 323081-SI9104DW
Product Name 3W Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 4 volts
IOUT 1.50E-4 amps
VIN 120 volts 120 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data