Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW-T1 SI9104DW-T1

Description
Manufacturer: Vishay Win Source Part Number: 211687-SI9104DW-T1 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 120V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211687-SI9104DW-T1 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 120V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW-T1 - 211687-SI9104DW-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW-T1
211687-SI9104DW-T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW-T1 211687-SI9104DW-T1
Manufacturer: Vishay Win Source Part Number: 211687-SI9104DW-T1 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 120V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211687-SI9104DW-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback, Forward Converter
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 120V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 211687-SI9104DW-T1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9104DW-T1
Configuration / Function Flyback, Forward Converter
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1896944 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221ED16 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details