Vishay Intertechnology, Inc. Voltage Regulator IC SI9102DN02-E3

Description
IC REG FLYBCK FWRD 20PLCC Product overview: SI9102DN02-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9102DN02-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG FLYBCK FWRD 20PLCC Product overview: SI9102DN02-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9102DN02-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator IC - 739-SI9102DN02-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
739-SI9102DN02-E3
Voltage Regulator IC 739-SI9102DN02-E3
IC REG FLYBCK FWRD 20PLCC Product overview: SI9102DN02-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9102DN02-E3 can be used for catalog matching and distributor lookup.

IC REG FLYBCK FWRD 20PLCC Product overview: SI9102DN02-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9102DN02-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9102DN02-E3 - 124771-SI9102DN02-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9102DN02-E3
124771-SI9102DN02-E3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9102DN02-E3 124771-SI9102DN02-E3
Manufacturer: Vishay Win Source Part Number: 124771-SI9102DN02-E3 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PLCC (9x9) Purpose: Step-Up/Step-Down Maximum Input Voltage: 120V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 124771-SI9102DN02-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback, Forward Converter
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PLCC (9x9)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 120V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SI9102DN02-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SI9102DN02-E3
PMIC - Voltage Regulators - DC DC Switching Regulators SI9102DN02-E3
IC REG FLYBCK FWRD 20PLCC

IC REG FLYBCK FWRD 20PLCC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SI9102DN02-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SI9102DN02-E3
Voltage Regulators - DC DC Switching Regulators SI9102DN02-E3
Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 20-LCC (J-Lead)

Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable 1 Output 20-LCC (J-Lead)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SI9102DN02-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SI9102DN02-E3
IC REG FLYBCK FWRD 20PLCC

IC REG FLYBCK FWRD 20PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SI9102DN02-E3 124771-SI9102DN02-E3 SI9102DN02-E3 SI9102DN02-E3 SI9102DN02-E3
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9102DN02-E3 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel (TR) Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead)
VIN 120 volts 120 volts 10 to 120 volts
fsw 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data