Vishay Intertechnology, Inc. 3W Voltage Regulator IC SI9100DN02

Description
Voltage Regulators - Switching Regulators 3W HV Switchmode Reg Product overview: SI9100DN02 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DN02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Regulators - Switching Regulators 3W HV Switchmode Reg Product overview: SI9100DN02 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DN02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3W Voltage Regulator IC
739-SI9100DN02
3W Voltage Regulator IC 739-SI9100DN02
Voltage Regulators - Switching Regulators 3W HV Switchmode Reg Product overview: SI9100DN02 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DN02 can be used for catalog matching and distributor lookup.

Voltage Regulators - Switching Regulators 3W HV Switchmode Reg Product overview: SI9100DN02 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DN02 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DN02 - 211686-SI9100DN02 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DN02
211686-SI9100DN02
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DN02 211686-SI9100DN02
Manufacturer: Vishay Win Source Part Number: 211686-SI9100DN02 Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Buck, Buck-Boost, Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PLCC (9x9) Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 70V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211686-SI9100DN02
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck, Buck-Boost, Flyback, Forward Converter
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PLCC (9x9)
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 70V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SI9100DN02 211686-SI9100DN02
Product Name 3W Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DN02
Package Type Other; PLCC Other; 20-PLCC (9x9)
Output Voltage 4 volts
IOUT 1.50E-4 amps
VIN 70 volts 70 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data