Manufacturer: Vishay Siliconix
Win Source Part Number: 794382-SI9100DJ02-E3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, Flyback, Forward Converter
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Family Name: Si9100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Input Voltage MIN: 10V
Voltage Input MAX: 70V
Alternative Parts (Cross-Reference): Si9100DJ02; Si9100DN02-E3; ; Si9100DN02;
Introduction Date: June 22, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Buck, Buck-Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 14-DIP (0.300"", 7.62mm)"
IC REG MULT CONFIG 14DIP Product overview: SI9100DJ02-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DJ02-E3 can be used for catalog matching and distributor lookup.
Buck, Buck-Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 14-DIP (0.300", 7.62mm)
IC REG MULTI CONFG 14DIP
IC REG MULT CONFIG 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 794382-SI9100DJ02-E3 | SI9100DJ02-E3-ND | 739-SI9100DJ02-E3 | SI9100DJ02-E3 | SI9100DJ02-E3 | SI9100DJ02-E3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ02-E3 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck, Buck-Boost, Flyback, Forward Converter | Buck; Buck-Boost | ||||
| Package Type | DIP; Other; 14-DIP (0.300", 7.62mm) | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; Tape & Reel (TR) | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |