Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ SI9100DJ

Description
Manufacturer: Vishay Win Source Part Number: 064591-SI9100DJ Packaging: Tube/Rail Mounting: Through Hole Topology: Buck, Buck-Boost, Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 70V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064591-SI9100DJ Packaging: Tube/Rail Mounting: Through Hole Topology: Buck, Buck-Boost, Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 70V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ - 064591-SI9100DJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ
064591-SI9100DJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ 064591-SI9100DJ
Manufacturer: Vishay Win Source Part Number: 064591-SI9100DJ Packaging: Tube/Rail Mounting: Through Hole Topology: Buck, Buck-Boost, Flyback, Forward Converter Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 70V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064591-SI9100DJ
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Buck, Buck-Boost, Flyback, Forward Converter
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 70V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DIP Voltage Regulator IC
739-SI9100DJ
DIP Voltage Regulator IC 739-SI9100DJ
Swithed-Mode Power Supply Controller, Current Mode Type, 14 Pin, Plastic, DIP Product overview: SI9100DJ from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DJ can be used for catalog matching and distributor lookup.

Swithed-Mode Power Supply Controller, Current Mode Type, 14 Pin, Plastic, DIP Product overview: SI9100DJ from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SI9100DJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 064591-SI9100DJ 739-SI9100DJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI9100DJ DIP Voltage Regulator IC
Configuration / Function Buck, Buck-Boost, Flyback, Forward Converter
Package Type DIP; Other; 14-PDIP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data