Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI8904EDB-T2-E1

Description
Win Source Part Number: 1092776-SI8904EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3.8A Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1W Package / Case: 6-MICRO FOOT®CSP Supplier Device Package: 6-Micro Foot™ (2.36x1.56) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8904EDBT2E1,SI8904 EDB-T2-E1DKR,SI8904E DB-T2-E1CT,SI8904EDB -T2-E1TR Base Product Number: SI8904 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1092776-SI8904EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3.8A Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1W Package / Case: 6-MICRO FOOT®CSP Supplier Device Package: 6-Micro Foot™ (2.36x1.56) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8904EDBT2E1,SI8904 EDB-T2-E1DKR,SI8904E DB-T2-E1CT,SI8904EDB -T2-E1TR Base Product Number: SI8904 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1092776-SI8904EDB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1092776-SI8904EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1092776-SI8904EDB-T2-E1
Win Source Part Number: 1092776-SI8904EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3.8A Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 1W Package / Case: 6-MICRO FOOT®CSP Supplier Device Package: 6-Micro Foot™ (2.36x1.56) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8904EDBT2E1,SI8904 EDB-T2-E1DKR,SI8904E DB-T2-E1CT,SI8904EDB -T2-E1TR Base Product Number: SI8904 Product Status: Obsolete

Win Source Part Number: 1092776-SI8904EDB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3.8A
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power - Max: 1W
Package / Case: 6-MICRO FOOT®CSP
Supplier Device Package: 6-Micro Foot™ (2.36x1.56)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8904EDBT2E1,SI8904EDB-T2-E1DKR,SI8904EDB-T2-E1CT,SI8904EDB-T2-E1TR
Base Product Number: SI8904
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8904EDB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8904EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8904EDB-T2-E1
MOSFET 2N-CH 30V 3.8A 6MICROFOOT

MOSFET 2N-CH 30V 3.8A 6MICROFOOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1092776-SI8904EDB-T2-E1 SI8904EDB-T2-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers