Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI8821EDB-T2-E1

Description
Win Source Part Number: 1277577-SI8821EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta) Rds On (Max) @ Id, Vgs: 135mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI8821EDB-T2-E1CT,SI 8821EDB-T2-E1TR,SI88 21EDB-T2-E1DKR Base Product Number: SI8821 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277577-SI8821EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta) Rds On (Max) @ Id, Vgs: 135mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI8821EDB-T2-E1CT,SI 8821EDB-T2-E1TR,SI88 21EDB-T2-E1DKR Base Product Number: SI8821 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277577-SI8821EDB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277577-SI8821EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277577-SI8821EDB-T2-E1
Win Source Part Number: 1277577-SI8821EDB-T2 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta) Rds On (Max) @ Id, Vgs: 135mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI8821EDB-T2-E1CT,SI 8821EDB-T2-E1TR,SI88 21EDB-T2-E1DKR Base Product Number: SI8821 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277577-SI8821EDB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta)
Rds On (Max) @ Id, Vgs: 135mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: 4-Microfoot
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SI8821EDB-T2-E1CT,SI8821EDB-T2-E1TR,SI8821EDB-T2-E1DKR
Base Product Number: SI8821
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI8821EDB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8821EDB-T2-E1TR-ND
Single FETs, MOSFETs SI8821EDB-T2-E1TR-ND
P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8821EDB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8821EDB-T2-E1DKR-ND
Single FETs, MOSFETs SI8821EDB-T2-E1DKR-ND
P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8821EDB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8821EDB-T2-E1CT-ND
Single FETs, MOSFETs SI8821EDB-T2-E1CT-ND
P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
278-SI8821EDB-T2-E1
30V MOSFET Transistor 278-SI8821EDB-T2-E1
MOSFET P-CH 30V MICRO FOOT Product overview: SI8821EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8821EDB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V MICRO FOOT Product overview: SI8821EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8821EDB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs MICRO FOOT 0.8 x 0.8

MOSFET -30V Vds 12V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8821EDB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8821EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8821EDB-T2-E1
MOSFET P-CH 30V 4MICROFOOT

MOSFET P-CH 30V 4MICROFOOT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277577-SI8821EDB-T2-E1 SI8821EDB-T2-E1TR-ND 278-SI8821EDB-T2-E1 SI8821EDB-T2-E1 SI8821EDB-T2-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data