Vishay Intertechnology, Inc. P-Channel MOSFET Transistor SI8819EDB-T2-E1

Description
MOSFET P-Channel 12-V (D-S) Product overview: SI8819EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8819EDB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-Channel 12-V (D-S) Product overview: SI8819EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8819EDB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
278-SI8819EDB-T2-E1
P-Channel MOSFET Transistor 278-SI8819EDB-T2-E1
MOSFET P-Channel 12-V (D-S) Product overview: SI8819EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8819EDB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET P-Channel 12-V (D-S) Product overview: SI8819EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8819EDB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 981720-SI8819EDB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
981720-SI8819EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 981720-SI8819EDB-T2-E1
Win Source Part Number: 981720-SI8819EDB-T2- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 80mOhm @ 1.5A, 3.7V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 900mW (Ta) Package / Case: 4-XFBGA Supplier Device Package: 4-MICRO FOOT® (0.8x0.8) Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI8819EDB-T2-E1-ND,S I8819EDB-T2-E1TR,SI8 819EDB-T2-E1DKR,SI88 19EDB-T2-E1CT Base Product Number: SI8819 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 3.7V

Win Source Part Number: 981720-SI8819EDB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 80mOhm @ 1.5A, 3.7V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 900mW (Ta)
Package / Case: 4-XFBGA
Supplier Device Package: 4-MICRO FOOT® (0.8x0.8)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SI8819EDB-T2-E1-ND,SI8819EDB-T2-E1TR,SI8819EDB-T2-E1DKR,SI8819EDB-T2-E1CT
Base Product Number: SI8819
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 3.7V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8819EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8819EDB-T2-E1
MOSFET P-CH 12V 2.9A 4MICRO FOOT

MOSFET P-CH 12V 2.9A 4MICRO FOOT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI8819EDB-T2-E1 981720-SI8819EDB-T2-E1 SI8819EDB-T2-E1
Product Name P-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data