Win Source Part Number: 1107364-SI8812DB-T2-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.3A (Ta)
Rds On (Max) @ Id, Vgs: 59mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 4-UFBGA
Supplier Device Package: 4-Microfoot
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 8 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SI8812DBT2E1,SI8812D
Base Product Number: SI8812
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
N-Channel 20V 2.3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
N-Channel 20V 2.3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
N-Channel 20V 2.3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
MOSFET N-CH 20V MICROFOOT Product overview: SI8812DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8812DB-T2-E1 can be used for catalog matching and distributor lookup.
MOSFET 20V Vds 8V Vgs MICRO FOOT 0.8 x 0.8
MOSFET N-CH 20V 4MICROFOOT
MOSFET N-CH 20V 4MICROFOOT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1107364-SI8812DB-T2-E1 | SI8812DB-T2-E1TR-ND | 278-SI8812DB-T2-E1 | SI8812DB-T2-E1 | SI8812DB-T2-E1 | SI8812DB-T2-E1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 20V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | P-Channel | N-Channel; N-Channel | ||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 4-UFBGA | 4-UFBGA | 4-UFBGA |