Manufacturer: Vishay
Win Source Part Number: 874130-SI8810EDB-T2-
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Package: 4-XFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8810
Categories: Discrete Semiconductor Products
Case / Package: 4-Microfoot
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SI8810EDB-T2-E1TR, SI8810EDB-T2-E1CT, SI8810EDB-T2-E1DKR
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
MOSFET 20V Vds 8V Vgs MICRO FOOT 0.8 x 0.8
MOSFET N-CH 20V 2.1A MICROFOOT
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 874130-SI8810EDB-T2-E1 | SI8810EDB-T2-E1TR-ND | SI8810EDB-T2-E1 | SI8810EDB-T2-E1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8810EDB-T2-E1 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |