Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8808DB-T2-E1

Description
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8808DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8808DB-T2-E1TR-ND
Single FETs, MOSFETs SI8808DB-T2-E1TR-ND
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8808DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8808DB-T2-E1CT-ND
Single FETs, MOSFETs SI8808DB-T2-E1CT-ND
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8808DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8808DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8808DB-T2-E1DKR-ND
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8808DB-T2-E1 - 1096330-SI8808DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8808DB-T2-E1
1096330-SI8808DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8808DB-T2-E1 1096330-SI8808DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 1096330-SI8808DB-T2- E1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-UFBGA Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10nC @ 8V Max Input Capacitance: 330pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 95 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096330-SI8808DB-T2-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-UFBGA
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 10nC @ 8V
Max Input Capacitance: 330pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-SI8808DB-T2-E1
N-Channel 30V MOSFET Transistor 278-SI8808DB-T2-E1
Small Signal Field-Effect Transistor, 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 0.80 X 0.80 MM, HALOGEN FREE AND ROHS COMPLIANT, MICRO FOOT, 4 PIN Product overview: SI8808DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8808DB-T2-E1 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 0.80 X 0.80 MM, HALOGEN FREE AND ROHS COMPLIANT, MICRO FOOT, 4 PIN Product overview: SI8808DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8808DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

MOSFET 30V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet
Single FETs, MOSFETs - SI8808DB-T2-E1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI8808DB-T2-E1
Single FETs, MOSFETs SI8808DB-T2-E1
MOSFET N-CH 30V 4MICROFOOT

MOSFET N-CH 30V 4MICROFOOT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8808DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8808DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8808DB-T2-E1
MOSFET N-CH 30V 4MICROFOOT

MOSFET N-CH 30V 4MICROFOOT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI8808DB-T2-E1TR-ND 1096330-SI8808DB-T2-E1 278-SI8808DB-T2-E1 SI8808DB-T2-E1 SI8808DB-T2-E1 SI8808DB-T2-E1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8808DB-T2-E1 N-Channel 30V MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 4-UFBGA SOT3; 4-Microfoot 4-UFBGA 4-UFBGA
V(BR)DSS 30 volts 30 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
MOSFETs - 2442909 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
5 suppliers