Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8806DB-T2-E1

Description
N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8806DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8806DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8806DB-T2-E1DKR-ND
N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8806DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8806DB-T2-E1CT-ND
Single FETs, MOSFETs SI8806DB-T2-E1CT-ND
N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8806DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8806DB-T2-E1TR-ND
Single FETs, MOSFETs SI8806DB-T2-E1TR-ND
N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 12V 2.8A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 12V 3.9A MOSFET Transistor
278-SI8806DB-T2-E1
N-Channel SMD 12V 3.9A MOSFET Transistor 278-SI8806DB-T2-E1
N-Channel MOSFET, 12V, 3.9A, 35mR, BGA, Surface Mount Product overview: SI8806DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 3.9A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8806DB-T2-E1 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 12V, 3.9A, 35mR, BGA, Surface Mount Product overview: SI8806DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 12V, 3.9A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8806DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277584-SI8806DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277584-SI8806DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277584-SI8806DB-T2-E1
Win Source Part Number: 1277584-SI8806DB-T2- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta) Rds On (Max) @ Id, Vgs: 43mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 4-XFBGA Supplier Device Package: 4-Microfoot Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 8 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: SI8806DB-T2-E1CT,SI8 806DB-T2-E1DKR,SI880 6DB-T2-E1TR Base Product Number: SI8806 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277584-SI8806DB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta)
Rds On (Max) @ Id, Vgs: 43mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 4-XFBGA
Supplier Device Package: 4-Microfoot
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 8 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SI8806DB-T2-E1CT,SI8806DB-T2-E1DKR,SI8806DB-T2-E1TR
Base Product Number: SI8806
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8806DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8806DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8806DB-T2-E1
MOSFET N-CH 12V 4MICROFOOT

MOSFET N-CH 12V 4MICROFOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

MOSFET 12V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI8806DB-T2-E1DKR-ND 278-SI8806DB-T2-E1 1277584-SI8806DB-T2-E1 SI8806DB-T2-E1 SI8806DB-T2-E1
Product Name Single FETs, MOSFETs N-Channel SMD 12V 3.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data