P-Channel 8V 2.2A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
MOSFET P-CH 8V 4MICROFOOT Product overview: SI8805EDB-T2-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8805EDB-T2-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096329-SI8805EDB-T2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA
Drain-Source Breakdown Voltage: 8V
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 10nC @ 4.5V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 68 mOhm @ 1.5A, 4.5V
Alternative Parts (Cross-Reference): Si8823EDB-T2-E1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 8V 4MICROFOOT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI8805EDB-T2-E1TR-ND | 278-SI8805EDB-T2-E1 | 1096329-SI8805EDB-T2-E1 | SI8805EDB-T2-E1 |
| Product Name | Single FETs, MOSFETs | 8V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8805EDB-T2-E1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 4-XFBGA, CSPBGA | Tape & Reel (TR) | SOT3; 4-Microfoot | 4-XFBGA, CSPBGA |
| PD | 500 milliwatts | 500 milliwatts |