Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8802DB-T2-E1 SI8802DB-T2-E1

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794380-SI8802DB-T2-E 1 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-XFBGA Mounting: SMD Technology: MOSFET Family Name: Si8802DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Manufacturer Package: 4-Microfoot Channel Type Type: N Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 700mV @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Vgs (Maximum): ±5V Power Dissipation (Maximum): 500mW (Ta) Rds On (Maximum) @ Id, Vgs: 54 mOhm @ 1A, 4.5V Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794380-SI8802DB-T2-E 1 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-XFBGA Mounting: SMD Technology: MOSFET Family Name: Si8802DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Manufacturer Package: 4-Microfoot Channel Type Type: N Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 700mV @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Vgs (Maximum): ±5V Power Dissipation (Maximum): 500mW (Ta) Rds On (Maximum) @ Id, Vgs: 54 mOhm @ 1A, 4.5V Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8802DB-T2-E1 - 794380-SI8802DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8802DB-T2-E1
794380-SI8802DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8802DB-T2-E1 794380-SI8802DB-T2-E1
Manufacturer: Vishay Siliconix Win Source Part Number: 794380-SI8802DB-T2-E 1 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-XFBGA Mounting: SMD Technology: MOSFET Family Name: Si8802DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Manufacturer Package: 4-Microfoot Channel Type Type: N Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 700mV @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Vgs (Maximum): ±5V Power Dissipation (Maximum): 500mW (Ta) Rds On (Maximum) @ Id, Vgs: 54 mOhm @ 1A, 4.5V Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794380-SI8802DB-T2-E1
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-XFBGA
Mounting: SMD
Technology: MOSFET
Family Name: Si8802DB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Manufacturer Package: 4-Microfoot
Channel Type Type: N
Drain Source Voltage: 8V
Vgs(th) (Maximum) @ Id: 700mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V
Vgs (Maximum): ±5V
Power Dissipation (Maximum): 500mW (Ta)
Rds On (Maximum) @ Id, Vgs: 54 mOhm @ 1A, 4.5V
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 8V 3.5A BGA MOSFET Transistor
278-SI8802DB-T2-E1
SMD 8V 3.5A BGA MOSFET Transistor 278-SI8802DB-T2-E1
N-CH MOSFET 8V 3.5A 44mR BGA Surface Mount Product overview: SI8802DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 3.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 3.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8802DB-T2-E1 can be used for catalog matching and distributor lookup.

N-CH MOSFET 8V 3.5A 44mR BGA Surface Mount Product overview: SI8802DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 3.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 3.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8802DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8802DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8802DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8802DB-T2-E1DKR-ND
N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8802DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8802DB-T2-E1TR-ND
Single FETs, MOSFETs SI8802DB-T2-E1TR-ND
N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8802DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8802DB-T2-E1CT-ND
Single FETs, MOSFETs SI8802DB-T2-E1CT-ND
N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 8V 3A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
MOSFETs - 1807328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807328
MOSFETs 1807328
N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

Supplier's Site
MOSFETs - 1807724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807724
MOSFETs 1807724
N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

Supplier's Site
MOSFETs - 1807724P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807724P
MOSFETs 1807724P
N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

N-Ch MOSFET MFOOT 1x1 8V 80mohm @ 4.5V

Supplier's Site
MicroFoot-4 MOSFETs ROHS - 17930-SI8802DB-T2-E1 - Utmel Electronic Limited
Hong Kong, China
MicroFoot-4 MOSFETs ROHS
17930-SI8802DB-T2-E1
MicroFoot-4 MOSFETs ROHS 17930-SI8802DB-T2-E1
MicroFoot-4 MOSFETs ROHS

MicroFoot-4 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8802DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8802DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8802DB-T2-E1
MOSFET N-CH 8V 4MICROFOOT

MOSFET N-CH 8V 4MICROFOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8V Vds 5V Vgs MICRO FOOT 0.8 x 0.8

MOSFET 8V Vds 5V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet
Mosfet, N Channel, 8V, 3.5A, Micro Foot-4; Channel Type Vishay - 04X9769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 8V, 3.5A, Micro Foot-4; Channel Type Vishay
04X9769
Mosfet, N Channel, 8V, 3.5A, Micro Foot-4; Channel Type Vishay 04X9769
MOSFET, N CHANNEL, 8V, 3.5A, MICRO FOOT-4; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 8V, 3.5A, MICRO FOOT-4; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 8V, 3.5A, Micro Foot Rohs Compliant Vishay - 57AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 3.5A, Micro Foot Rohs Compliant Vishay
57AJ0478
Mosfet, N-Ch, 8V, 3.5A, Micro Foot Rohs Compliant Vishay 57AJ0478
MOSFET, N-CH, 8V, 3.5A, MICRO FOOT ROHS COMPLIANT: YES

MOSFET, N-CH, 8V, 3.5A, MICRO FOOT ROHS COMPLIANT: YES

Supplier's Site
Mosfet, N-Ch, 8V, 3.5A, Micro Foot-4, Full Reel; Channel Type Vishay - 99W9639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 3.5A, Micro Foot-4, Full Reel; Channel Type Vishay
99W9639
Mosfet, N-Ch, 8V, 3.5A, Micro Foot-4, Full Reel; Channel Type Vishay 99W9639
MOSFET, N-CH, 8V, 3.5A, MICRO FOOT-4, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:900mW RoHS Compliant: Yes

MOSFET, N-CH, 8V, 3.5A, MICRO FOOT-4, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:900mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8802DB-T2-E1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI8802DB-T2-E1
Single FETs, MOSFETs SI8802DB-T2-E1
MOSFET N-CH 8V 4MICROFOOT

MOSFET N-CH 8V 4MICROFOOT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 794380-SI8802DB-T2-E1 278-SI8802DB-T2-E1 SI8802DB-T2-E1DKR-ND 1807328 17930-SI8802DB-T2-E1 SI8802DB-T2-E1 SI8802DB-T2-E1 04X9769 57AJ0478 99W9639 SI8802DB-T2-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8802DB-T2-E1 SMD 8V 3.5A BGA MOSFET Transistor Single FETs, MOSFETs MOSFETs MicroFoot-4 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 8V, 3.5A, Micro Foot-4; Channel Type Vishay Mosfet, N-Ch, 8V, 3.5A, Micro Foot Rohs Compliant Vishay Mosfet, N-Ch, 8V, 3.5A, Micro Foot-4, Full Reel; Channel Type Vishay Single FETs, MOSFETs
PD 500 milliwatts 900 milliwatts 900 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 4-XFBGA MICRO FOOT 4-XFBGA TO-3 TO-3 TO-3 4-XFBGA
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data