Vishay Precision Group -20V MOSFET Transistor SI8499DB-T2-E1

Description
MOSFET -20V Product overview: SI8499DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8499DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET -20V Product overview: SI8499DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8499DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V MOSFET Transistor
278-SI8499DB-T2-E1
-20V MOSFET Transistor 278-SI8499DB-T2-E1
MOSFET -20V Product overview: SI8499DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8499DB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET -20V Product overview: SI8499DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8499DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8499DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8499DB-T2-E1CT-ND
Single FETs, MOSFETs SI8499DB-T2-E1CT-ND
P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8499DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8499DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8499DB-T2-E1DKR-ND
P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8499DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8499DB-T2-E1TR-ND
Single FETs, MOSFETs SI8499DB-T2-E1TR-ND
P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

P-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8499DB-T2-E1 - 099796-SI8499DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8499DB-T2-E1
099796-SI8499DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8499DB-T2-E1 099796-SI8499DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 099796-SI8499DB-T2-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-Micro Foot Dimension: 6-MICRO FOOT Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 32 mOhm @ 1.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099796-SI8499DB-T2-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.77W (Ta), 13W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-Micro Foot
Dimension: 6-MICRO FOOT
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 32 mOhm @ 1.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs MICRO FOOT 1.5 x 1

MOSFET -20V Vds 12V Vgs MICRO FOOT 1.5 x 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8499DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8499DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8499DB-T2-E1
MOSFET P-CH 20V 16A 6MICRO FOOT

MOSFET P-CH 20V 16A 6MICRO FOOT

Supplier's Site
Mosfet, P Channel, -20V, -16A, Micro Foot-6; Channel Type Vishay - 69W7243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -16A, Micro Foot-6; Channel Type Vishay
69W7243
Mosfet, P Channel, -20V, -16A, Micro Foot-6; Channel Type Vishay 69W7243
MOSFET, P CHANNEL, -20V, -16A, MICRO FOOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mVRoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -16A, MICRO FOOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mVRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Ch, -20V, -16A, Micro Foot-6, Full Reel; Channel Type Vishay - 86R3935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -20V, -16A, Micro Foot-6, Full Reel; Channel Type Vishay
86R3935
Mosfet, P Ch, -20V, -16A, Micro Foot-6, Full Reel; Channel Type Vishay 86R3935
MOSFET, P CH, -20V, -16A, MICRO FOOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:13W RoHS Compliant: Yes

MOSFET, P CH, -20V, -16A, MICRO FOOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:13W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI8499DB-T2-E1 SI8499DB-T2-E1CT-ND 099796-SI8499DB-T2-E1 SI8499DB-T2-E1 SI8499DB-T2-E1 69W7243 86R3935
Product Name -20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8499DB-T2-E1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -20V, -16A, Micro Foot-6; Channel Type Vishay Mosfet, P Ch, -20V, -16A, Micro Foot-6, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 13000 milliwatts 2770 to 13000 milliwatts 13000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 6-UFBGA SOT3; 6-Micro Foot 6-UFBGA TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details