Vishay Intertechnology, Inc. 30V 13A MOSFET Transistor SI8497DB-T2-E1

Description
MOSFET P-CH 30V 13A MICROFOOT Product overview: SI8497DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8497DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 13A MICROFOOT Product overview: SI8497DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8497DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A MOSFET Transistor
278-SI8497DB-T2-E1
30V 13A MOSFET Transistor 278-SI8497DB-T2-E1
MOSFET P-CH 30V 13A MICROFOOT Product overview: SI8497DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8497DB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 13A MICROFOOT Product overview: SI8497DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8497DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277576-SI8497DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277576-SI8497DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277576-SI8497DB-T2-E1
Win Source Part Number: 1277576-SI8497DB-T2- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 53mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Package / Case: 6-UFBGA Supplier Device Package: 6-microfoot Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1320 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8497DB-T2-E1DKR,SI 8497DB-T2-E1TR,SI849 7DBT2E1,SI8497DB-T2- E1CT Base Product Number: SI8497 Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V

Win Source Part Number: 1277576-SI8497DB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 53mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power Dissipation (Max): 2.77W (Ta), 13W (Tc)
Package / Case: 6-UFBGA
Supplier Device Package: 6-microfoot
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1320 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8497DB-T2-E1DKR,SI8497DB-T2-E1TR,SI8497DBT2E1,SI8497DB-T2-E1CT
Base Product Number: SI8497
Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI8497DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8497DB-T2-E1CT-ND
Single FETs, MOSFETs SI8497DB-T2-E1CT-ND
P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8497DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8497DB-T2-E1TR-ND
Single FETs, MOSFETs SI8497DB-T2-E1TR-ND
P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8497DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8497DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8497DB-T2-E1DKR-ND
P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

P-Channel 30V 13A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-microfoot

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs MICRO FOOT 1.5 x 1

MOSFET -30V Vds 12V Vgs MICRO FOOT 1.5 x 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8497DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8497DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8497DB-T2-E1
MOSFET P-CH 30V 13A 6MICROFOOT

MOSFET P-CH 30V 13A 6MICROFOOT

Supplier's Site
Mosfet, P Ch, -30V, -13A, Micro Foot-6, Full Reel; Channel Type Vishay - 94T2855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -30V, -13A, Micro Foot-6, Full Reel; Channel Type Vishay
94T2855
Mosfet, P Ch, -30V, -13A, Micro Foot-6, Full Reel; Channel Type Vishay 94T2855
MOSFET, P CH, -30V, -13A, MICRO FOOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:13W RoHS Compliant: Yes

MOSFET, P CH, -30V, -13A, MICRO FOOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:13W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -13A, Micro Foot-6; Channel Type Vishay - 94T2854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -13A, Micro Foot-6; Channel Type Vishay
94T2854
Mosfet, P Channel, -30V, -13A, Micro Foot-6; Channel Type Vishay 94T2854
MOSFET, P CHANNEL, -30V, -13A, MICRO FOOT-6; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mVRoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -13A, MICRO FOOT-6; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI8497DB-T2-E1 1277576-SI8497DB-T2-E1 SI8497DB-T2-E1CT-ND SI8497DB-T2-E1 SI8497DB-T2-E1 94T2855 94T2854
Product Name 30V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Ch, -30V, -13A, Micro Foot-6, Full Reel; Channel Type Vishay Mosfet, P Channel, -30V, -13A, Micro Foot-6; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel P-Channel
PD 13000 milliwatts 13000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data