P-Channel 20V 3.06A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
P-Channel 20V 3.06A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
P-Channel 20V 3.06A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, 1 X 1 MM, 0.548 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MICRO FOOT, 4 PIN Product overview: SI8489EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8489EDB-T2-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096292-SI8489EDB-T2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 780mW (Ta), 1.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-UFBGA
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 765pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 44 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET -20V Vds 12V Vgs MICRO FOOT 1 x 1
MOSFET P-CH 20V 4MICROFOOT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI8489EDB-T2-E1CT-ND | 278-SI8489EDB-T2-E1 | 1096292-SI8489EDB-T2-E1 | SI8489EDB-T2-E1 | SI8489EDB-T2-E1 |
| Product Name | Single FETs, MOSFETs | P-Channel 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8489EDB-T2-E1 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 4-UFBGA | SOT3; 4-Microfoot | 4-UFBGA | ||
| PD | 1800 milliwatts | 780 to 1800 milliwatts |