Vishay Precision Group Single FETs, MOSFETs SI8487DB-T1-E1

Description
P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8487DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8487DB-T1-E1TR-ND
Single FETs, MOSFETs SI8487DB-T1-E1TR-ND
P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8487DB-T1-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8487DB-T1-E1DKR-ND
Single FETs, MOSFETs SI8487DB-T1-E1DKR-ND
P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8487DB-T1-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8487DB-T1-E1CT-ND
Single FETs, MOSFETs SI8487DB-T1-E1CT-ND
P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

P-Channel 30V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

Buy Now Datasheet
FETs - Single - SI8487DB-T1-E1 - 803782-SI8487DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI8487DB-T1-E1
803782-SI8487DB-T1-E1
FETs - Single - SI8487DB-T1-E1 803782-SI8487DB-T1-E1
Manufacturer: Vishay Siliconix Win Source Part Number: 803782-SI8487DB-T1-E 1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 4-Microfoot Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-UFBGA Power Dissipation (Maximum): 1.1W , 2.7W (Tc) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 31mOhm at 2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2240pF at 15V Vgs(th) (Maximum) at Id: 1.2V at 250μA Maximum Vgs: ±12V

Manufacturer: Vishay Siliconix
Win Source Part Number: 803782-SI8487DB-T1-E1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 4-Microfoot
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-UFBGA
Power Dissipation (Maximum): 1.1W , 2.7W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 31mOhm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2240pF at 15V
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Maximum Vgs: ±12V

Buy Now
Singapore, Singapore
P-Channel 6.2 A 30 V MOSFET Transistor
278-SI8487DB-T1-E1
P-Channel 6.2 A 30 V MOSFET Transistor 278-SI8487DB-T1-E1
SI8487DB-T1-E1 P-channel MOSFET Transistor; 6.2 A; 30 V; 4-Pin MICRO FOOT Product overview: SI8487DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.2 A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.2 A, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8487DB-T1-E1 can be used for catalog matching and distributor lookup.

SI8487DB-T1-E1 P-channel MOSFET Transistor; 6.2 A; 30 V; 4-Pin MICRO FOOT Product overview: SI8487DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.2 A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.2 A, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8487DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs MICRO FOOT 1.6 x 1.6

MOSFET -30V Vds 12V Vgs MICRO FOOT 1.6 x 1.6

Buy Now Datasheet
Mosfet, P Channel, -30V, -7.7A, Micro Foot-4; Channel Type Vishay - 94T2852 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -7.7A, Micro Foot-4; Channel Type Vishay
94T2852
Mosfet, P Channel, -30V, -7.7A, Micro Foot-4; Channel Type Vishay 94T2852
MOSFET, P CHANNEL, -30V, -7.7A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.7W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -7.7A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Ch, -30V, -7.7A, Micro Foot-4, Full Reel; Channel Type Vishay - 94T2853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -30V, -7.7A, Micro Foot-4, Full Reel; Channel Type Vishay
94T2853
Mosfet, P Ch, -30V, -7.7A, Micro Foot-4, Full Reel; Channel Type Vishay 94T2853
MOSFET, P CH, -30V, -7.7A, MICRO FOOT-4, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.7W RoHS Compliant: Yes

MOSFET, P CH, -30V, -7.7A, MICRO FOOT-4, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.7W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8487DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8487DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8487DB-T1-E1
MOSFET P-CH 30V 4MICROFOOT

MOSFET P-CH 30V 4MICROFOOT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI8487DB-T1-E1TR-ND 803782-SI8487DB-T1-E1 278-SI8487DB-T1-E1 SI8487DB-T1-E1 94T2852 94T2853 SI8487DB-T1-E1
Product Name Single FETs, MOSFETs FETs - Single - SI8487DB-T1-E1 P-Channel 6.2 A 30 V MOSFET Transistor MOSFET Mosfet, P Channel, -30V, -7.7A, Micro Foot-4; Channel Type Vishay Mosfet, P Ch, -30V, -7.7A, Micro Foot-4, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
Package Type 4-UFBGA SOT3 TO-3 TO-3 4-UFBGA
PD 1100 to 2700 milliwatts 2700 milliwatts 2700 milliwatts 2700 milliwatts
Unlock Full Specs
to access all available technical data