Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI8481DB-T1-E1

Description
Win Source Part Number: 1277676-SI8481DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9.7A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 2.8W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8481DB-T1-E1CT,SI8 481DB-T1-E1TR,SI8481 DB-T1-E1DKR Base Product Number: SI8481 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277676-SI8481DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9.7A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 2.8W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8481DB-T1-E1CT,SI8 481DB-T1-E1TR,SI8481 DB-T1-E1DKR Base Product Number: SI8481 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277676-SI8481DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277676-SI8481DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277676-SI8481DB-T1-E1
Win Source Part Number: 1277676-SI8481DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9.7A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 2.8W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8481DB-T1-E1CT,SI8 481DB-T1-E1TR,SI8481 DB-T1-E1DKR Base Product Number: SI8481 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277676-SI8481DB-T1-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 9.7A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 2.8W (Tc)
Package / Case: 4-UFBGA
Supplier Device Package: 4-MICRO FOOT® (1.6x1.6)
Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8481DB-T1-E1CT,SI8481DB-T1-E1TR,SI8481DB-T1-E1DKR
Base Product Number: SI8481
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI8481DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8481DB-T1-E1TR-ND
Single FETs, MOSFETs SI8481DB-T1-E1TR-ND
P-Channel 20V 9.7A (Tc) 2.8W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

P-Channel 20V 9.7A (Tc) 2.8W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs MICRO FOOT

MOSFET -20V Vds 8V Vgs MICRO FOOT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8481DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8481DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8481DB-T1-E1
MOSFET P-CH 20V 9.7A 4MICRO FOOT

MOSFET P-CH 20V 9.7A 4MICRO FOOT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277676-SI8481DB-T1-E1 SI8481DB-T1-E1TR-ND SI8481DB-T1-E1 SI8481DB-T1-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details