Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI8475EDB-T1-E1

Description
Win Source Part Number: 1146748-SI8475EDB-T1 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta) Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8475EDB-T1-E1CT,SI 8475EDB-T1-E1TR,SI84 75EDBT1E1,SI8475EDB- T1-E1DKR Base Product Number: SI8475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1146748-SI8475EDB-T1 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta) Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8475EDB-T1-E1CT,SI 8475EDB-T1-E1TR,SI84 75EDBT1E1,SI8475EDB- T1-E1DKR Base Product Number: SI8475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1146748-SI8475EDB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1146748-SI8475EDB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1146748-SI8475EDB-T1-E1
Win Source Part Number: 1146748-SI8475EDB-T1 -E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta) Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8475EDB-T1-E1CT,SI 8475EDB-T1-E1TR,SI84 75EDBT1E1,SI8475EDB- T1-E1DKR Base Product Number: SI8475 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1146748-SI8475EDB-T1-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta)
Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc)
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: 4-Microfoot
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8475EDB-T1-E1CT,SI8475EDB-T1-E1TR,SI8475EDBT1E1,SI8475EDB-T1-E1DKR
Base Product Number: SI8475
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI8475EDB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8475EDB-T1-E1TR-ND
Single FETs, MOSFETs SI8475EDB-T1-E1TR-ND
P-Channel 20V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

P-Channel 20V 4.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-Microfoot

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8475EDB-T1-E1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8475EDB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8475EDB-T1-E1
MOSFET P-CH 20V 4MICROFOOT

MOSFET P-CH 20V 4MICROFOOT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1146748-SI8475EDB-T1-E1 SI8475EDB-T1-E1TR-ND SI8475EDB-T1-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7675M2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M2
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details