N-Channel 8V 3.6A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
N-Channel 8V 3.6A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
N-Channel 8V 3.6A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Microfoot
MOSFET N-CH 8V 3.6A MICROFOOT Product overview: SI8466EDB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8466EDB-T2-E1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 8V 4MICROFOOT
MOSFET N-CH 8V 4MICROFOOT
MOSFET 8V Vds 5V Vgs MICRO FOOT 1 x 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8466EDB-T2-E1CT-ND | 278-SI8466EDB-T2-E1 | SI8466EDB-T2-E1 | SI8466EDB-T2-E1 | SI8466EDB-T2-E1 |
| Product Name | Single FETs, MOSFETs | 8V 3.6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 4-UFBGA, WLCSP | 4-UFBGA, WLCSP | 4-UFBGA, WLCSP | ||
| PD | 780 milliwatts | 780 milliwatts | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |