Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI8457DB-T1-E1

Description
Win Source Part Number: 1192942-SI8457DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8457DB-T1-E1DKR,SI 8457DB-T1-E1CT,SI845 7DB-T1-E1TR Base Product Number: SI8457 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1192942-SI8457DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8457DB-T1-E1DKR,SI 8457DB-T1-E1CT,SI845 7DB-T1-E1TR Base Product Number: SI8457 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1192942-SI8457DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1192942-SI8457DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1192942-SI8457DB-T1-E1
Win Source Part Number: 1192942-SI8457DB-T1- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Package / Case: 4-UFBGA Supplier Device Package: 4-MICRO FOOT® (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8457DB-T1-E1DKR,SI 8457DB-T1-E1CT,SI845 7DB-T1-E1TR Base Product Number: SI8457 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1192942-SI8457DB-T1-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta)
Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc)
Package / Case: 4-UFBGA
Supplier Device Package: 4-MICRO FOOT® (1.6x1.6)
Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8457DB-T1-E1DKR,SI8457DB-T1-E1CT,SI8457DB-T1-E1TR
Base Product Number: SI8457
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Singapore, Singapore
P-Channel -12V -10.2A MOSFET Transistor
278-SI8457DB-T1-E1
P-Channel -12V -10.2A MOSFET Transistor 278-SI8457DB-T1-E1
VISHAY SI8457DB-T1-E1 MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4 Product overview: SI8457DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -10.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -10.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8457DB-T1-E1 can be used for catalog matching and distributor lookup.

VISHAY SI8457DB-T1-E1 MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4 Product overview: SI8457DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -10.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -10.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8457DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8457DB-T1-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8457DB-T1-E1DKR-ND
Single FETs, MOSFETs SI8457DB-T1-E1DKR-ND
P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

Buy Now Datasheet
Single FETs, MOSFETs - SI8457DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8457DB-T1-E1TR-ND
Single FETs, MOSFETs SI8457DB-T1-E1TR-ND
P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

Buy Now Datasheet
Single FETs, MOSFETs - SI8457DB-T1-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8457DB-T1-E1CT-ND
Single FETs, MOSFETs SI8457DB-T1-E1CT-ND
P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

P-Channel 12V 6.5A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-MICRO FOOT® (1.6x1.6)

Buy Now Datasheet
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay - 87X4352 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay
87X4352
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay 87X4352
MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.7W RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.7W RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay - 67X6879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay
67X6879
Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay 67X6879
MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.7W RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -10.2A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8457DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8457DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8457DB-T1-E1
MOSFET P-CH 12V 4MICRO FOOT

MOSFET P-CH 12V 4MICRO FOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -12V Vds 8V Vgs MICRO FOOT 1.6 x 1.6

MOSFET -12V Vds 8V Vgs MICRO FOOT 1.6 x 1.6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1192942-SI8457DB-T1-E1 278-SI8457DB-T1-E1 SI8457DB-T1-E1DKR-ND 87X4352 SI8457DB-T1-E1 SI8457DB-T1-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel -12V -10.2A MOSFET Transistor Single FETs, MOSFETs Mosfet, P Channel, -12V, -10.2A, Micro Foot-4; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
PD 1100 to 2700 milliwatts 1100 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data