Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8451DB-T2-E1

Description
P-Channel 20V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Request a Quote Datasheet
Description
P-Channel 20V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8451DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8451DB-T2-E1TR-ND
Single FETs, MOSFETs SI8451DB-T2-E1TR-ND
P-Channel 20V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

P-Channel 20V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8451DB-T2-E1 - 933710-SI8451DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8451DB-T2-E1
933710-SI8451DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8451DB-T2-E1 933710-SI8451DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 933710-SI8451DB-T2-E 1 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1) Package: Reel - TR Package: 6-UFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SI8451 Categories: Discrete Semiconductor Products Case / Package: 6-Micro Foot™ (1.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI8451DB-T2-E1CT, SI8451DB-T2-E1TR, SI8451DB-T2-E1DKR, SI8451DBT2E1

Manufacturer: Vishay
Win Source Part Number: 933710-SI8451DB-T2-E1
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 10.8A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Package: Reel - TR
Package: 6-UFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI8451
Categories: Discrete Semiconductor Products
Case / Package: 6-Micro Foot™ (1.5x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI8451DB-T2-E1CT, SI8451DB-T2-E1TR, SI8451DB-T2-E1DKR, SI8451DBT2E1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 10.8A 13W 80mohm @ 4.5V

MOSFET 20V 10.8A 13W 80mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8451DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8451DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8451DB-T2-E1
MOSFET P-CH 20V 10.8A 6MICROFOOT

MOSFET P-CH 20V 10.8A 6MICROFOOT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI8451DB-T2-E1TR-ND 933710-SI8451DB-T2-E1 SI8451DB-T2-E1 SI8451DB-T2-E1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8451DB-T2-E1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data