Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8445DB-T2-E1

Description
P-Channel 20V 9.8A (Tc) 1.8W (Ta), 11.4W (Tc) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
P-Channel 20V 9.8A (Tc) 1.8W (Ta), 11.4W (Tc) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8445DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8445DB-T2-E1TR-ND
Single FETs, MOSFETs SI8445DB-T2-E1TR-ND
P-Channel 20V 9.8A (Tc) 1.8W (Ta), 11.4W (Tc) Surface Mount 4-Microfoot

P-Channel 20V 9.8A (Tc) 1.8W (Ta), 11.4W (Tc) Surface Mount 4-Microfoot

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277546-SI8445DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277546-SI8445DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277546-SI8445DB-T2-E1
Win Source Part Number: 1277546-SI8445DB-T2- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9.8A (Tc) Rds On (Max) @ Id, Vgs: 84mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 850mV @ 250µA Power Dissipation (Max): 1.8W (Ta), 11.4W (Tc) Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-Microfoot Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 10 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8445DB-T2-E1TR,SI8 445DB-T2-E1DKR,SI844 5DBT2E1,SI8445DB-T2- E1CT Base Product Number: SI8445 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 1277546-SI8445DB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 9.8A (Tc)
Rds On (Max) @ Id, Vgs: 84mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 850mV @ 250µA
Power Dissipation (Max): 1.8W (Ta), 11.4W (Tc)
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: 4-Microfoot
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 10 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8445DB-T2-E1TR,SI8445DB-T2-E1DKR,SI8445DBT2E1,SI8445DB-T2-E1CT
Base Product Number: SI8445
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8445DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8445DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8445DB-T2-E1
MOSFET P-CH 20V 9.8A 4MICROFOOT

MOSFET P-CH 20V 9.8A 4MICROFOOT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI8445DB-T2-E1TR-ND 1277546-SI8445DB-T2-E1 SI8445DB-T2-E1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers