Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8425DB-T1-E1 SI8425DB-T1-E1

Description
Manufacturer: Vishay Win Source Part Number: 115054-SI8425DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Family Name: Si8425DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-WLCSP (1.6x1.6) Dimension: 4-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 2A, 4.5V Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115054-SI8425DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Family Name: Si8425DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-WLCSP (1.6x1.6) Dimension: 4-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 2A, 4.5V Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8425DB-T1-E1 - 115054-SI8425DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8425DB-T1-E1
115054-SI8425DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8425DB-T1-E1 115054-SI8425DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 115054-SI8425DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc) Family Name: Si8425DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-WLCSP (1.6x1.6) Dimension: 4-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 2A, 4.5V Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 115054-SI8425DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta), 2.7W (Tc)
Family Name: Si8425DB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-WLCSP (1.6x1.6)
Dimension: 4-UFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2800pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 2A, 4.5V
Introduction Date: October 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-20V MOSFET Transistor
278-SI8425DB-T1-E1
-20V MOSFET Transistor 278-SI8425DB-T1-E1
MOSFET -20V Product overview: SI8425DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8425DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET -20V Product overview: SI8425DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8425DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8425DB-T1-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8425DB-T1-E1DKR-ND
Single FETs, MOSFETs SI8425DB-T1-E1DKR-ND
P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

Buy Now Datasheet
Single FETs, MOSFETs - SI8425DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8425DB-T1-E1TR-ND
Single FETs, MOSFETs SI8425DB-T1-E1TR-ND
P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

Buy Now Datasheet
Single FETs, MOSFETs - SI8425DB-T1-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8425DB-T1-E1CT-ND
Single FETs, MOSFETs SI8425DB-T1-E1CT-ND
P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

P-Channel 20V 5.9A (Ta) 1.1W (Ta), 2.7W (Tc) Surface Mount 4-WLCSP (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8425DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8425DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8425DB-T1-E1
MOSFET P-CH 20V 4WLCSP

MOSFET P-CH 20V 4WLCSP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 10V Vgs MICRO FOOT 1.6 x 1.6

MOSFET -20V Vds 10V Vgs MICRO FOOT 1.6 x 1.6

Buy Now Datasheet
Single FETs, MOSFETs - SI8425DB-T1-E1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI8425DB-T1-E1
Single FETs, MOSFETs SI8425DB-T1-E1
MOSFET P-CH 20V 4WLCSP

MOSFET P-CH 20V 4WLCSP

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 9.3A, Micro Foot Rohs Compliant Vishay - 57AJ0475 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 9.3A, Micro Foot Rohs Compliant Vishay
57AJ0475
Mosfet, P-Ch, 20V, 9.3A, Micro Foot Rohs Compliant Vishay 57AJ0475
MOSFET, P-CH, 20V, 9.3A, MICRO FOOT ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 9.3A, MICRO FOOT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 115054-SI8425DB-T1-E1 278-SI8425DB-T1-E1 SI8425DB-T1-E1DKR-ND SI8425DB-T1-E1 SI8425DB-T1-E1 SI8425DB-T1-E1 57AJ0475
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8425DB-T1-E1 -20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 20V, 9.3A, Micro Foot Rohs Compliant Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1100 to 2700 milliwatts 2700 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data