Vishay Intertechnology, Inc. 12V 5.3A MOSFET Transistor SI8415DB-T1-E1

Description
MOSFET P-CH 12V 5.3A 4MICROFOOT Product overview: SI8415DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8415DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 5.3A 4MICROFOOT Product overview: SI8415DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8415DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.3A MOSFET Transistor
278-SI8415DB-T1-E1
12V 5.3A MOSFET Transistor 278-SI8415DB-T1-E1
MOSFET P-CH 12V 5.3A 4MICROFOOT Product overview: SI8415DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8415DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 5.3A 4MICROFOOT Product overview: SI8415DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8415DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8415DB-T1-E1 - 103036-SI8415DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8415DB-T1-E1
103036-SI8415DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8415DB-T1-E1 103036-SI8415DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 103036-SI8415DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103036-SI8415DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8415DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8415DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8415DB-T1-E1
MOSFET P-CH 12V 5.3A 4MICROFOOT

MOSFET P-CH 12V 5.3A 4MICROFOOT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI8415DB-T1-E1 103036-SI8415DB-T1-E1 SI8415DB-T1-E1
Product Name 12V 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8415DB-T1-E1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1470 milliwatts 1470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 4-Microfoot
Unlock Full Specs
to access all available technical data