Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8413DB-T1-E1 SI8413DB-T1-E1

Description
Manufacturer: Vishay Win Source Part Number: 096343-SI8413DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 096343-SI8413DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8413DB-T1-E1 - 096343-SI8413DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8413DB-T1-E1
096343-SI8413DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8413DB-T1-E1 096343-SI8413DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 096343-SI8413DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096343-SI8413DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.8A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 48 mOhm @ 1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 4.8A MOSFET Transistor
278-SI8413DB-T1-E1
20V 4.8A MOSFET Transistor 278-SI8413DB-T1-E1
MOSFET P-CH 20V 4.8A 4MICROFOOT Product overview: SI8413DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8413DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.8A 4MICROFOOT Product overview: SI8413DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8413DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8413DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8413DB-T1-E1TR-ND
Single FETs, MOSFETs SI8413DB-T1-E1TR-ND
P-Channel 20V 4.8A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 20V 4.8A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V - 880-SI8413DB-T1-E1 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V
880-SI8413DB-T1-E1
MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V 880-SI8413DB-T1-E1
MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V

MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8413DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8413DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8413DB-T1-E1
MOSFET P-CH 20V 4.8A 4MICROFOOT

MOSFET P-CH 20V 4.8A 4MICROFOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V

MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 096343-SI8413DB-T1-E1 278-SI8413DB-T1-E1 SI8413DB-T1-E1TR-ND 880-SI8413DB-T1-E1 SI8413DB-T1-E1 SI8413DB-T1-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8413DB-T1-E1 20V 4.8A MOSFET Transistor Single FETs, MOSFETs MOSFET 20V 6.5A 2.77W 48mohm @ 4.5V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 1470 milliwatts 2.77 milliwatts 1470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 4-Microfoot Tape & Reel (TR) 4-XFBGA, CSPBGA 4-XFBGA, CSPBGA
Unlock Full Specs
to access all available technical data