Vishay Precision Group MOSFET Transistor SI8410DB-T2-E1

Description
Small Signal Field-Effect Transistor, Product overview: SI8410DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8410DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, Product overview: SI8410DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8410DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SI8410DB-T2-E1
MOSFET Transistor 278-SI8410DB-T2-E1
Small Signal Field-Effect Transistor, Product overview: SI8410DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8410DB-T2-E1 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI8410DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8410DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8410DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8410DB-T2-E1TR-ND
Single FETs, MOSFETs SI8410DB-T2-E1TR-ND
N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8410DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8410DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8410DB-T2-E1DKR-ND
N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8410DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8410DB-T2-E1CT-ND
Single FETs, MOSFETs SI8410DB-T2-E1CT-ND
N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

N-Channel 20V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8410DB-T2-E1 - 894845-SI8410DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8410DB-T2-E1
894845-SI8410DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8410DB-T2-E1 894845-SI8410DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 894845-SI8410DB-T2-E 1 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1) Package: 4-UFBGA Package: Reel - TR Mounting: Surface Mount Family Name: Si8410 Categories: Discrete Semiconductor Products Case / Package: 4-Micro Foot (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI8410DB-T2-E1DKR, SI8410DB-T2-E1TR, SI8410DB-T2-E1CT

Manufacturer: Vishay
Win Source Part Number: 894845-SI8410DB-T2-E1
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 3.8A (Ta) 780mW (Ta), 1.8W (Tc) Surface Mount 4-Micro Foot (1x1)
Package: 4-UFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si8410
Categories: Discrete Semiconductor Products
Case / Package: 4-Micro Foot (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI8410DB-T2-E1DKR, SI8410DB-T2-E1TR, SI8410DB-T2-E1CT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8410DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8410DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8410DB-T2-E1
MOSFET N-CH 20V 4MICRO FOOT

MOSFET N-CH 20V 4MICRO FOOT

Supplier's Site
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay - 44Y1684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay
44Y1684
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay 44Y1684
MOSFET, N-CH, 20V, 5.7A, TRENCHFET-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 5.7A, TRENCHFET-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay - 96X2715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay
96X2715
Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay 96X2715
MOSFET, N-CH, 20V, 5.7A, TRENCHFET-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 5.7A, TRENCHFET-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs MICRO FOOT 1 x 1

MOSFET 20V Vds 8V Vgs MICRO FOOT 1 x 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI8410DB-T2-E1 SI8410DB-T2-E1TR-ND 894845-SI8410DB-T2-E1 SI8410DB-T2-E1 44Y1684 SI8410DB-T2-E1
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8410DB-T2-E1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 5.7A, Trenchfet-4; Channel Type Vishay MOSFET
PD 780 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data