Vishay Precision Group 30V 4.6A MOSFET Transistor SI8409DB-T1-E1

Description
P-CH JFET 30V 4.6A 46mR SMT 1.6x1.6mm Product overview: SI8409DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8409DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET 30V 4.6A 46mR SMT 1.6x1.6mm Product overview: SI8409DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8409DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.6A MOSFET Transistor
278-SI8409DB-T1-E1
30V 4.6A MOSFET Transistor 278-SI8409DB-T1-E1
P-CH JFET 30V 4.6A 46mR SMT 1.6x1.6mm Product overview: SI8409DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8409DB-T1-E1 can be used for catalog matching and distributor lookup.

P-CH JFET 30V 4.6A 46mR SMT 1.6x1.6mm Product overview: SI8409DB-T1-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8409DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8409DB-T1-E1 - 028704-SI8409DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8409DB-T1-E1
028704-SI8409DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8409DB-T1-E1 028704-SI8409DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 028704-SI8409DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 26nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 46 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028704-SI8409DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 46 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI8409DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8409DB-T1-E1TR-ND
Single FETs, MOSFETs SI8409DB-T1-E1TR-ND
P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8409DB-T1-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8409DB-T1-E1DKR-ND
Single FETs, MOSFETs SI8409DB-T1-E1DKR-ND
P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8409DB-T1-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8409DB-T1-E1CT-ND
Single FETs, MOSFETs SI8409DB-T1-E1CT-ND
P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 30V 4.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs MICRO FOOT 1.6 x 1.6

MOSFET -30V Vds 12V Vgs MICRO FOOT 1.6 x 1.6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8409DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8409DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8409DB-T1-E1
MOSFET P-CH 30V 4.6A 4MICROFOOT

MOSFET P-CH 30V 4.6A 4MICROFOOT

Supplier's Site
Single FETs, MOSFETs - SI8409DB-T1-E1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI8409DB-T1-E1
Single FETs, MOSFETs SI8409DB-T1-E1
MOSFET P-CH 30V 4.6A 4MICROFOOT

MOSFET P-CH 30V 4.6A 4MICROFOOT

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -4.6A, Micro Foot-4; Channel Type Vishay - 18X0030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -4.6A, Micro Foot-4; Channel Type Vishay
18X0030
Mosfet, P Channel, -30V, -4.6A, Micro Foot-4; Channel Type Vishay 18X0030
MOSFET, P CHANNEL, -30V, -4.6A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.47W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -4.6A, MICRO FOOT-4; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.47W RoHS Compliant: Yes

Supplier's Site Datasheet
P Ch Mosfet, -30V, 6.3A, Micro Foot; Channel Type Vishay - 51K7013 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -30V, 6.3A, Micro Foot; Channel Type Vishay
51K7013
P Ch Mosfet, -30V, 6.3A, Micro Foot; Channel Type Vishay 51K7013
P CH MOSFET, -30V, 6.3A, MICRO FOOT; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

P CH MOSFET, -30V, 6.3A, MICRO FOOT; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI8409DB-T1-E1 028704-SI8409DB-T1-E1 SI8409DB-T1-E1TR-ND SI8409DB-T1-E1 SI8409DB-T1-E1 SI8409DB-T1-E1 18X0030 51K7013
Product Name 30V 4.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8409DB-T1-E1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P Channel, -30V, -4.6A, Micro Foot-4; Channel Type Vishay P Ch Mosfet, -30V, 6.3A, Micro Foot; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 1470 milliwatts 1470 milliwatts 1470 milliwatts 1470 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data