MOSFET N-CH 8V 12.2A 4MICROFOOT Product overview: SI8404DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8404DB-T1-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 102868-SI8404DB-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.78W (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 12.2A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 1950pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 31 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET N-CH 8V 12.2A 4MICROFOOT
MOSFET N-CH 8V 12.2A 4MICROFOOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI8404DB-T1-E1 | 102868-SI8404DB-T1-E1 | SI8404DB-T1-E1 | SI8404DB-T1-E1 |
| Product Name | 8V 12.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8404DB-T1-E1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2780 milliwatts | 2780 to 6250 milliwatts | 2780 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; 4-Microfoot | 4-XFBGA, CSPBGA | 1950 pF @ 4 V |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |