Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8402DB-T1-E1 SI8402DB-T1-E1

Description
Manufacturer: Vishay Win Source Part Number: 099672-SI8402DB-T1-E 1 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099672-SI8402DB-T1-E 1 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8402DB-T1-E1 - 099672-SI8402DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8402DB-T1-E1
099672-SI8402DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8402DB-T1-E1 099672-SI8402DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 099672-SI8402DB-T1-E 1 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 099672-SI8402DB-T1-E1
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 37 mOhm @ 1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5.3A MOSFET Transistor
278-SI8402DB-T1-E1
20V 5.3A MOSFET Transistor 278-SI8402DB-T1-E1
MOSFET N-CH 20V 5.3A 2X2 4-MFP Product overview: SI8402DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8402DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 5.3A 2X2 4-MFP Product overview: SI8402DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8402DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 20V 5.3A 2X2 4-MFP - 880-SI8402DB-T1-E1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 5.3A 2X2 4-MFP
880-SI8402DB-T1-E1
MOSFET N-CH 20V 5.3A 2X2 4-MFP 880-SI8402DB-T1-E1
MOSFET N-CH 20V 5.3A 2X2 4-MFP

MOSFET N-CH 20V 5.3A 2X2 4-MFP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8402DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8402DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8402DB-T1-E1
MOSFET N-CH 20V 5.3A 2X2 4-MFP

MOSFET N-CH 20V 5.3A 2X2 4-MFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 099672-SI8402DB-T1-E1 278-SI8402DB-T1-E1 880-SI8402DB-T1-E1 SI8402DB-T1-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8402DB-T1-E1 20V 5.3A MOSFET Transistor MOSFET N-CH 20V 5.3A 2X2 4-MFP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
PD 1470 milliwatts 1470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 4-Microfoot Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details