Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E3 SI8401DB-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064585-SI8401DB-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064585-SI8401DB-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E3 - 064585-SI8401DB-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E3
064585-SI8401DB-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E3 064585-SI8401DB-T1-E3
Manufacturer: Vishay Win Source Part Number: 064585-SI8401DB-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064585-SI8401DB-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI8401DB-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8401DB-T1-E3-ND
Single FETs, MOSFETs SI8401DB-T1-E3-ND
P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Singapore, Singapore
SMD 20V 3.6A MOSFET Transistor
2088-SI8401DB-T1-E3
SMD 20V 3.6A MOSFET Transistor 2088-SI8401DB-T1-E3
P-CH MOSFET, 20V, 3.6A, 65mR RdsOn, SMD Product overview: SI8401DB-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI8401DB-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 3.6A, 65mR RdsOn, SMD Product overview: SI8401DB-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI8401DB-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 4.9A 2.77W 65mohm @ 4.5V

MOSFET 20V 4.9A 2.77W 65mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8401DB-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8401DB-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8401DB-T1-E3
MOSFET P-CH 20V 3.6A 4MICROFOOT

MOSFET P-CH 20V 3.6A 4MICROFOOT

Supplier's Site
P Channel Mosfet, -20V, 3.6A, Micro Foot, Full Reel; Channel Type Vishay - 06J8195 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 3.6A, Micro Foot, Full Reel; Channel Type Vishay
06J8195
P Channel Mosfet, -20V, 3.6A, Micro Foot, Full Reel; Channel Type Vishay 06J8195
P CHANNEL MOSFET, -20V, 3.6A, MICRO FOOT, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.77W RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 3.6A, MICRO FOOT, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.77W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064585-SI8401DB-T1-E3 SI8401DB-T1-E3-ND 2088-SI8401DB-T1-E3 SI8401DB-T1-E3 SI8401DB-T1-E3 06J8195
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E3 Single FETs, MOSFETs SMD 20V 3.6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 3.6A, Micro Foot, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1470 milliwatts 1470 milliwatts 2770 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data