Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8401DB-T1-E1

Description
P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8401DB-T1-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8401DB-T1-E1TR-ND
Single FETs, MOSFETs SI8401DB-T1-E1TR-ND
P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

P-Channel 20V 3.6A (Ta) 1.47W (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E1 - 097591-SI8401DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E1
097591-SI8401DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E1 097591-SI8401DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 097591-SI8401DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097591-SI8401DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 3.6A MOSFET Transistor
278-SI8401DB-T1-E1
20V 3.6A MOSFET Transistor 278-SI8401DB-T1-E1
MOSFET P-CH 20V 3.6A 4MICROFOOT Product overview: SI8401DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8401DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.6A 4MICROFOOT Product overview: SI8401DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8401DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 4.9A 2.77W 65mohm @ 4.5V

MOSFET 20V 4.9A 2.77W 65mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8401DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8401DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8401DB-T1-E1
MOSFET P-CH 20V 3.6A 4MICROFOOT

MOSFET P-CH 20V 3.6A 4MICROFOOT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI8401DB-T1-E1TR-ND 097591-SI8401DB-T1-E1 278-SI8401DB-T1-E1 SI8401DB-T1-E1 SI8401DB-T1-E1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8401DB-T1-E1 20V 3.6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 4-XFBGA, CSPBGA SOT3; 4-Microfoot Tape & Reel (TR) 4-Microfoot
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data